Crouzet Programmable (PLC, PAC) 88974152

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1571-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1571-ND
Programmable (PLC, PAC) 966-1571-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet - 75R7547 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet
75R7547
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet 75R7547
CONTROLLER, PLC, 16 I/P, 10 O/P, 24VDC; No. of Digital Inputs:10; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 16 I/P, 10 O/P, 24VDC; No. of Digital Inputs:10; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88974152 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974152
Controllers - Programmable (PLC, PAC) 88974152
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1571-ND 75R7547 88974152
Product Name Programmable (PLC, PAC) Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC)
Input Analog Input; Digital
Output Transistor Output; PWM
Software M3 Soft
Power 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
PLCs - Programmable Logic Controllers - 2768639 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, Digital
Output Relay Output; Relay
Agency Approval RoHS Certified
View Details