Crouzet Controller, Plc, 6 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet 88974144

Description
CONTROLLER, PLC, 6 I/P, 4 O/P, 24VAC; No. of Digital Inputs:6; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, PLC, 6 I/P, 4 O/P, 24VAC; No. of Digital Inputs:6; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Plc, 6 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet - 75R7546 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 6 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet
75R7546
Controller, Plc, 6 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet 75R7546
CONTROLLER, PLC, 6 I/P, 4 O/P, 24VAC; No. of Digital Inputs:6; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 6 I/P, 4 O/P, 24VAC; No. of Digital Inputs:6; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88974144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974144
Controllers - Programmable (PLC, PAC) 88974144
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 75R7546 88974144
Product Name Controller, Plc, 6 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC)
Inputs 6 6
Unlock Full Specs
to access all available technical data

Similar Products

 - 1753-L32BBBM8A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details