Crouzet PLCs - Programmable Logic Controllers 88974143

Description
Crouzet 88974143 Logic Module
Request a Quote Datasheet
Description
Crouzet 88974143 Logic Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 7424210 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7424210
PLCs - Programmable Logic Controllers 7424210
Crouzet 88974143 Logic Module

Crouzet 88974143 Logic Module

Supplier's Site
Programmable (PLC, PAC) - 966-1604-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1604-ND
Programmable (PLC, PAC) 966-1604-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Millenium 3C, Controller, XD10 LCD Display, 100-240VAC, 6 Inputs, 4 Relay Output - 70159079 - Allied Electronics, Inc.
Fort Worth, TX, USA
Millenium 3C, Controller, XD10 LCD Display, 100-240VAC, 6 Inputs, 4 Relay Output
70159079
Millenium 3C, Controller, XD10 LCD Display, 100-240VAC, 6 Inputs, 4 Relay Output 70159079
Millenium 3 New Features: pH/ORP Measurement Expansion Module: Monitor and Control Water Quality Pools and Spas — Water Filtration Equipment — Agriculture Fountains — Food and Beverage Industry — Water Parks Cooling Towers — Salt-Water Chlorinators M3 Modem Interface: Interface Standard Telephone and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms

Millenium 3 New Features:
pH/ORP Measurement Expansion Module:

  • Monitor and Control Water Quality
  • Pools and Spas — Water Filtration Equipment — Agriculture
  • Fountains — Food and Beverage Industry — Water Parks
  • Cooling Towers — Salt-Water Chlorinators
    M3 Modem Interface:
  • Interface Standard Telephone and GSM Cell Modems
  • Send Alarms as Text Messages or E-mails Using Cell Modem
  • Text Message Setpoints to the M3 and M3C
    Wireless RF Remote Control Module:
  • Wireless Remote Control Inputs for the M3 and M3C
  • Lights — Gates — Doors — Motors — Pumps — Alarms
Supplier's Site
Controller, Plc, 6 I/p, 4 O/p, 240Vac; No. Of Digital Inputs Crouzet - 64R1074 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 6 I/p, 4 O/p, 240Vac; No. Of Digital Inputs Crouzet
64R1074
Controller, Plc, 6 I/p, 4 O/p, 240Vac; No. Of Digital Inputs Crouzet 64R1074
CONTROLLER, PLC, 6 I/P, 4 O/P, 240VAC; No. of Digital Inputs:6; Supply Voltage:240VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 6 I/P, 4 O/P, 240VAC; No. of Digital Inputs:6; Supply Voltage:240VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88974143 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974143
Controllers - Programmable (PLC, PAC) 88974143
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 7424210 966-1604-ND 70159079 64R1074 88974143
Product Name PLCs - Programmable Logic Controllers Programmable (PLC, PAC) Millenium 3C, Controller, XD10 LCD Display, 100-240VAC, 6 Inputs, 4 Relay Output Controller, Plc, 6 I/p, 4 O/p, 240Vac; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC)
Input Digital Digital DC Input
Output Relay Output; Relay Relay Output Relay Output
Programming Options Front panel
Network Options Serial, usb
Mounting Options Din rail Panel / Chassis Mount; DIN Rail Panel DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 30411292 - Radwell International
Allen-Bradley / Rockwell Automation
View Details