Crouzet PLCs - Programmable Logic Controllers 88974141

Description
Crouzet 88974141 Logic Module
Request a Quote Datasheet
Description
Crouzet 88974141 Logic Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 7048330 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7048330
PLCs - Programmable Logic Controllers 7048330
Crouzet 88974141 Logic Module

Crouzet 88974141 Logic Module

Supplier's Site
Programmable (PLC, PAC) - 966-1002-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1002-ND
Programmable (PLC, PAC) 966-1002-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet - 64R1073 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet
64R1073
Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet 64R1073
CONTROLLER, PLC, 6 I/P, 4 O/P, 24VDC; No. of Digital Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 6 I/P, 4 O/P, 24VDC; No. of Digital Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88974141 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974141
Controllers - Programmable (PLC, PAC) 88974141
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 7048330 966-1002-ND 64R1073 88974141
Product Name PLCs - Programmable Logic Controllers Programmable (PLC, PAC) Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC)
Input Analog Input; Analogue, digital Analog Input; Digital
Output Relay Output; Relay Relay Output
Network Options Serial, usb
Mounting Options Din rail Panel / Chassis Mount; DIN Rail DIN Rail
Agency Approval RoHS Certified CE, CSA, GL, UL
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248310 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Plus version, RJ45, USB (type C port), Modbus RS485 port
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 340028 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details