Crouzet Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet 88974132

Description
CONTROLLER, PLC, 6 I/P, 4 O/P, 24VDC; No. of Digital Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, PLC, 6 I/P, 4 O/P, 24VDC; No. of Digital Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet - 61T7140 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet
61T7140
Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet 61T7140
CONTROLLER, PLC, 6 I/P, 4 O/P, 24VDC; No. of Digital Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 6 I/P, 4 O/P, 24VDC; No. of Digital Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88974132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974132
Controllers - Programmable (PLC, PAC) 88974132
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 61T7140 88974132
Product Name Controller, Plc, 6 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC)
Inputs 2 6
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 2665089 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Relay Output; Relay
Inputs 24
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details