Crouzet PLCs - Programmable Logic Controllers 88974083

Description
Crouzet 88974083 Logic Module
Request a Quote Datasheet
Description
Crouzet 88974083 Logic Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 7424201 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7424201
PLCs - Programmable Logic Controllers 7424201
Crouzet 88974083 Logic Module

Crouzet 88974083 Logic Module

Supplier's Site
Controllers - Programmable (PLC, PAC) - 88974083 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974083
Controllers - Programmable (PLC, PAC) 88974083
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Controller, Plc, 12 I/p, 8 O/p, 240Vac; No. Of Digital Inputs Crouzet - 61T7138 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 12 I/p, 8 O/p, 240Vac; No. Of Digital Inputs Crouzet
61T7138
Controller, Plc, 12 I/p, 8 O/p, 240Vac; No. Of Digital Inputs Crouzet 61T7138
CONTROLLER, PLC, 12 I/P, 8 O/P, 240VAC; No. of Digital Inputs:12; Supply Voltage:240VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 12 I/P, 8 O/P, 240VAC; No. of Digital Inputs:12; Supply Voltage:240VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 7424201 88974083 61T7138
Product Name PLCs - Programmable Logic Controllers Controllers - Programmable (PLC, PAC) Controller, Plc, 12 I/p, 8 O/p, 240Vac; No. Of Digital Inputs Crouzet
Input Analog Input; Analogue, digital
Output Relay Output; Relay
Programming Options Front panel
Network Options Serial, usb
Mounting Options Din rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 1012529 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details