Crouzet Programmable (PLC, PAC) 88974052

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 88974052-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
88974052-ND
Programmable (PLC, PAC) 88974052-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 7424188 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7424188
PLCs - Programmable Logic Controllers 7424188
Crouzet 88974052 Logic Module

Crouzet 88974052 Logic Module

Supplier's Site
Controllers - Programmable (PLC, PAC) - 88974052 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974052
Controllers - Programmable (PLC, PAC) 88974052
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controller, Plc, 12 I/p, 8 O/p, 24Vdc; No. Of Digital Inputs Crouzet - 75R7543 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 12 I/p, 8 O/p, 24Vdc; No. Of Digital Inputs Crouzet
75R7543
Controller, Plc, 12 I/p, 8 O/p, 24Vdc; No. Of Digital Inputs Crouzet 75R7543
CONTROLLER, PLC, 12 I/P, 8 O/P, 24VDC; No. of Digital Inputs:6; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 12 I/P, 8 O/P, 24VDC; No. of Digital Inputs:6; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 88974052-ND 7424188 88974052 75R7543
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Controllers - Programmable (PLC, PAC) Controller, Plc, 12 I/p, 8 O/p, 24Vdc; No. Of Digital Inputs Crouzet
Input Analog Input; Digital Digital
Output Transistor Output; PWM Transistor Output; Transistor
Software M3 Soft
Power 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail Din rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 351655 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details