Crouzet Programmable (PLC, PAC) 88974045

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1599-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1599-ND
Programmable (PLC, PAC) 966-1599-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC

Buy Now Datasheet
Controller, Plc, 8 I/p, 4 O/p, 12Vdc; No. Of Digital Inputs Crouzet - 64R1069 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 8 I/p, 4 O/p, 12Vdc; No. Of Digital Inputs Crouzet
64R1069
Controller, Plc, 8 I/p, 4 O/p, 12Vdc; No. Of Digital Inputs Crouzet 64R1069
CONTROLLER, PLC, 8 I/P, 4 O/P, 12VDC; No. of Digital Inputs:4; Supply Voltage:12VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 8 I/P, 4 O/P, 12VDC; No. of Digital Inputs:4; Supply Voltage:12VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88974045 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974045
Controllers - Programmable (PLC, PAC) 88974045
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC

Buy Now Datasheet
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 4 ANALOG INPUTS; 12VDC - 70159074 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 4 ANALOG INPUTS; 12VDC
70159074
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 4 ANALOG INPUTS; 12VDC 70159074
Millenium 3 New Features: pH/ORP Measurement Expansion Module: Monitor and Control Water Quality Pools and Spas — Water Filtration Equipment — Agriculture Fountains — Food and Beverage Industry — Water Parks Cooling Towers — Salt-Water Chlorinators M3 Modem Interface: Interface Standard Telephone and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms

Millenium 3 New Features:
pH/ORP Measurement Expansion Module:

  • Monitor and Control Water Quality
  • Pools and Spas — Water Filtration Equipment — Agriculture
  • Fountains — Food and Beverage Industry — Water Parks
  • Cooling Towers — Salt-Water Chlorinators
    M3 Modem Interface:
  • Interface Standard Telephone and GSM Cell Modems
  • Send Alarms as Text Messages or E-mails Using Cell Modem
  • Text Message Setpoints to the M3 and M3C
    Wireless RF Remote Control Module:
  • Wireless Remote Control Inputs for the M3 and M3C
  • Lights — Gates — Doors — Motors — Pumps — Alarms
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1599-ND 64R1069 88974045 70159074
Product Name Programmable (PLC, PAC) Controller, Plc, 8 I/p, 4 O/p, 12Vdc; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC) LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 4 ANALOG INPUTS; 12VDC
Input Analog Input; Digital DC Input; Analog Input
Output Relay Output Relay Output
Software M3 Soft
Power 12VDC 12VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail Panel
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 950632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details