Crouzet Programmable (PLC, PAC) 88974041

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1596-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1596-ND
Programmable (PLC, PAC) 966-1596-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
PLC,CD12,8I/4O 8A RLY,24VDC, LCD DSPLY,MILLENIUM 3 - 88974041 - Heilind Electronics, Inc.
Wilmington, MA, United States
PLC,CD12,8I/4O 8A RLY,24VDC, LCD DSPLY,MILLENIUM 3
88974041
PLC,CD12,8I/4O 8A RLY,24VDC, LCD DSPLY,MILLENIUM 3 88974041
PLC,CD12,8I/4O 8A RLY,24VDC, LCD DSPLY,MILLENIUM 3

PLC,CD12,8I/4O 8A RLY,24VDC, LCD DSPLY,MILLENIUM 3

Buy Now
PLCs - Programmable Logic Controllers - 7048327 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7048327
PLCs - Programmable Logic Controllers 7048327
Crouzet 88974041 Logic Control

Crouzet 88974041 Logic Control

Supplier's Site
Controllers - Programmable (PLC, PAC) - 88974041 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974041
Controllers - Programmable (PLC, PAC) 88974041
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controller, Plc, 8 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet - 75R7541 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 8 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet
75R7541
Controller, Plc, 8 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet 75R7541
CONTROLLER, PLC, 8 I/P, 4 O/P, 24VDC; No. of Digital Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 8 I/P, 4 O/P, 24VDC; No. of Digital Inputs:4; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 4 ANALOG INPUTS; 24VDC - 70159072 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 4 ANALOG INPUTS; 24VDC
70159072
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 4 ANALOG INPUTS; 24VDC 70159072
Millenium 3 New Features: pH/ORP Measurement Expansion Module: Monitor and Control Water Quality Pools and Spas — Water Filtration Equipment — Agriculture Fountains — Food and Beverage Industry — Water Parks Cooling Towers — Salt-Water Chlorinators M3 Modem Interface: Interface Standard Telephone and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms

Millenium 3 New Features:
pH/ORP Measurement Expansion Module:

  • Monitor and Control Water Quality
  • Pools and Spas — Water Filtration Equipment — Agriculture
  • Fountains — Food and Beverage Industry — Water Parks
  • Cooling Towers — Salt-Water Chlorinators
    M3 Modem Interface:
  • Interface Standard Telephone and GSM Cell Modems
  • Send Alarms as Text Messages or E-mails Using Cell Modem
  • Text Message Setpoints to the M3 and M3C
    Wireless RF Remote Control Module:
  • Wireless Remote Control Inputs for the M3 and M3C
  • Lights — Gates — Doors — Motors — Pumps — Alarms
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1596-ND 88974041 7048327 88974041 75R7541 70159072
Product Name Programmable (PLC, PAC) PLC,CD12,8I/4O 8A RLY,24VDC, LCD DSPLY,MILLENIUM 3 PLCs - Programmable Logic Controllers Controllers - Programmable (PLC, PAC) Controller, Plc, 8 I/p, 4 O/p, 24Vdc; No. Of Digital Inputs Crouzet LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 4 ANALOG INPUTS; 24VDC
Input Analog Input; Digital Analog Input; Analogue, digital DC Input; Analog Input
Output Relay Output DC Output; Relay Output Relay Output; Relay Relay Output
Software M3 Soft
Power 24VDC 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail Panel
Unlock Full Specs
to access all available technical data