The Millennium 3 Smart is an optimised version of Millennium 3 essential.
Possible combination of 700 function blocks. Easy-to-read blue screen. 12 new Smart function blocks suitable for application fields (temperature management, sun monitoring, etc.). Greater range of temperature resistance allows the Millennium 3 to be used in more severe conditions.
For Use With = CD12 Series
Manufacturer Series = CD12
Number of Inputs = 8
Input Type = Analogue, Digital
Output Type = Relay
Number of Outputs = 4
Display Included = Yes
Communication Port Type = Serial, USB
Program Capacity = 120 (Ladder) lines, 350 (FBD) blocks
Programming Interface = Computer, Operating Panel
RS Components, Ltd. | |
---|---|
Product Category | CPU Chips |
Product Number | 7048327 |