Crouzet Programmable (PLC, PAC) 88974034

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC
Request a Quote
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Programmable Logic Controller (PLC) with part number 88974034 is designed for efficient and economical applications, featuring a compact design without a display or key settings. It operates within an extended temperature range of -30 °C to +70 °C and supports various input types, including 0-10 VDC, potentiometer, NTC, and LDR. The controller has 12 digital inputs and 8 relay outputs rated at 8 A, powered by 24 V AC. This model complies with multiple certifications, including CE, UL, and CSA, and adheres to several IEC/EN standards for safety and electromagnetic compatibility. It is suitable for mounting on DIN rails and has a protection rating of IP40 on the front panel and IP20 on the terminal block. The PLC supports programming through function blocks or ladder logic, with a program size of up to 8 Kb and a typical cycle time of 20 ms. The device features a robust mechanical design, with immunity to vibrations and shocks, and is rated for operation at altitudes up to 2000 m. It also includes built-in protections against polarity inversions and has a long data retention time of up to 10 years in the event of power failure. This PLC is a suitable choice for engineers looking for a reliable and versatile control solution in various industrial applications.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Programmable Logic Controller (PLC) with part number 88974034 is designed for efficient and economical applications, featuring a compact design without a display or key settings. It operates within an extended temperature range of -30 °C to +70 °C and supports various input types, including 0-10 VDC, potentiometer, NTC, and LDR. The controller has 12 digital inputs and 8 relay outputs rated at 8 A, powered by 24 V AC. This model complies with multiple certifications, including CE, UL, and CSA, and adheres to several IEC/EN standards for safety and electromagnetic compatibility. It is suitable for mounting on DIN rails and has a protection rating of IP40 on the front panel and IP20 on the terminal block. The PLC supports programming through function blocks or ladder logic, with a program size of up to 8 Kb and a typical cycle time of 20 ms. The device features a robust mechanical design, with immunity to vibrations and shocks, and is rated for operation at altitudes up to 2000 m. It also includes built-in protections against polarity inversions and has a long data retention time of up to 10 years in the event of power failure. This PLC is a suitable choice for engineers looking for a reliable and versatile control solution in various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1595-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1595-ND
Programmable (PLC, PAC) 966-1595-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet
Controller, Plc, 12 I/p, 8 O/p, 24Vac; No. Of Digital Inputs Crouzet - 75R7540 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 12 I/p, 8 O/p, 24Vac; No. Of Digital Inputs Crouzet
75R7540
Controller, Plc, 12 I/p, 8 O/p, 24Vac; No. Of Digital Inputs Crouzet 75R7540
CONTROLLER, PLC, 12 I/P, 8 O/P, 24VAC; No. of Digital Inputs:12; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 12 I/P, 8 O/P, 24VAC; No. of Digital Inputs:12; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site
Controllers - Programmable (PLC, PAC) - 88974034 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974034
Controllers - Programmable (PLC, PAC) 88974034
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1595-ND 75R7540 88974034
Product Name Programmable (PLC, PAC) Controller, Plc, 12 I/p, 8 O/p, 24Vac; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC)
Input Digital
Output Relay Output
Software M3 Soft
Power 24VAC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 340297 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details