Crouzet PLCs - Programmable Logic Controllers 88974024

Description
Crouzet 88974024 Logic Module
Request a Quote Datasheet
Description
Crouzet 88974024 Logic Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 7424166 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7424166
PLCs - Programmable Logic Controllers 7424166
Crouzet 88974024 Logic Module

Crouzet 88974024 Logic Module

Supplier's Site
Programmable (PLC, PAC) - 966-1594-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1594-ND
Programmable (PLC, PAC) 966-1594-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 88974024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974024
Controllers - Programmable (PLC, PAC) 88974024
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet
Controller, Plc, 8 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet - 75R7539 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 8 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet
75R7539
Controller, Plc, 8 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet 75R7539
CONTROLLER, PLC, 8 I/P, 4 O/P, 24VAC; No. of Digital Inputs:8; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 8 I/P, 4 O/P, 24VAC; No. of Digital Inputs:8; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 7424166 966-1594-ND 88974024 75R7539
Product Name PLCs - Programmable Logic Controllers Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Controller, Plc, 8 I/p, 4 O/p, 24Vac; No. Of Digital Inputs Crouzet
Input Digital Digital
Output Relay Output; Relay Relay Output
Programming Options Front panel
Network Options Serial, usb
Mounting Options Din rail Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 350386 - Radwell International
Allen-Bradley / Rockwell Automation
View Details