Crouzet Programmable (PLC, PAC) 88974023

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1593-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1593-ND
Programmable (PLC, PAC) 966-1593-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 7424157 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7424157
PLCs - Programmable Logic Controllers 7424157
Crouzet 88974023 Logic Module

Crouzet 88974023 Logic Module

Supplier's Site
Controller, Plc, 8 I/p, 4 O/p, 240Vac; No. Of Digital Inputs Crouzet - 75R7538 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 8 I/p, 4 O/p, 240Vac; No. Of Digital Inputs Crouzet
75R7538
Controller, Plc, 8 I/p, 4 O/p, 240Vac; No. Of Digital Inputs Crouzet 75R7538
CONTROLLER, PLC, 8 I/P, 4 O/P, 240VAC; No. of Digital Inputs:8; Supply Voltage:240VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 8 I/P, 4 O/P, 240VAC; No. of Digital Inputs:8; Supply Voltage:240VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 100-240VAC - 70159058 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 100-240VAC
70159058
LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 100-240VAC 70159058
Millenium 3 New Features: pH/ORP Measurement Expansion Module: Monitor and Control Water Quality Pools and Spas — Water Filtration Equipment — Agriculture Fountains — Food and Beverage Industry — Water Parks Cooling Towers — Salt-Water Chlorinators M3 Modem Interface: Interface Standard Telephone and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms

Millenium 3 New Features:
pH/ORP Measurement Expansion Module:

  • Monitor and Control Water Quality
  • Pools and Spas — Water Filtration Equipment — Agriculture
  • Fountains — Food and Beverage Industry — Water Parks
  • Cooling Towers — Salt-Water Chlorinators
    M3 Modem Interface:
  • Interface Standard Telephone and GSM Cell Modems
  • Send Alarms as Text Messages or E-mails Using Cell Modem
  • Text Message Setpoints to the M3 and M3C
    Wireless RF Remote Control Module:
  • Wireless Remote Control Inputs for the M3 and M3C
  • Lights — Gates — Doors — Motors — Pumps — Alarms
Supplier's Site
Controllers - Programmable (PLC, PAC) - 88974023 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974023
Controllers - Programmable (PLC, PAC) 88974023
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1593-ND 7424157 75R7538 70159058 88974023
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Controller, Plc, 8 I/p, 4 O/p, 240Vac; No. Of Digital Inputs Crouzet LOGIC CONTROLLER; MILLENIUM 3C; 8/4 RELAY; 100-240VAC Controllers - Programmable (PLC, PAC)
Input Digital Digital DC Input
Output Relay Output Relay Output; Relay Relay Output
Software M3 Soft
Power 115VAC; 230VAC 115VAC; 230VAC
Mounting Options Panel / Chassis Mount; DIN Rail Din rail Panel DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 977921 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details