Crouzet Hmi Touch Panel, Plc W/enet Mod Bus; Meter Display Type Crouzet 88970577

Description
HMI TOUCH PANEL, PLC W/ENET MOD BUS; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
HMI TOUCH PANEL, PLC W/ENET MOD BUS; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Panel, Plc W/enet Mod Bus; Meter Display Type Crouzet - 11AC9486 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, Plc W/enet Mod Bus; Meter Display Type Crouzet
11AC9486
Hmi Touch Panel, Plc W/enet Mod Bus; Meter Display Type Crouzet 11AC9486
HMI TOUCH PANEL, PLC W/ENET MOD BUS; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

HMI TOUCH PANEL, PLC W/ENET MOD BUS; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 11AC9486
Product Name Hmi Touch Panel, Plc W/enet Mod Bus; Meter Display Type Crouzet
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details