Crouzet Machine Interface 88970573

Description
"Human Machine Interface (HMI) Touchscreen 9.7"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 9.7"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 966-1851-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
966-1851-ND
Machine Interface 966-1851-ND
"Human Machine Interface (HMI) Touchscreen 9.7"" Color"

"Human Machine Interface (HMI) Touchscreen 9.7"" Color"

Buy Now Datasheet
Hmi Touch Panel W/ Cable, 9.7 Inch; Meter Display Type Crouzet - 56AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Cable, 9.7 Inch; Meter Display Type Crouzet
56AC7415
Hmi Touch Panel W/ Cable, 9.7 Inch; Meter Display Type Crouzet 56AC7415
HMI TOUCH PANEL W/ CABLE, 9.7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

HMI TOUCH PANEL W/ CABLE, 9.7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

Supplier's Site
Hmi Touch Panel W/ Cable, 9.7 Inch; Meter Display Type Crouzet - 11AC9484 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Cable, 9.7 Inch; Meter Display Type Crouzet
11AC9484
Hmi Touch Panel W/ Cable, 9.7 Inch; Meter Display Type Crouzet 11AC9484
HMI TOUCH PANEL W/ CABLE, 9.7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

HMI TOUCH PANEL W/ CABLE, 9.7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 966-1851-ND 56AC7415
Product Name Machine Interface Hmi Touch Panel W/ Cable, 9.7 Inch; Meter Display Type Crouzet
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E2-W-21-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details