Crouzet Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet 88970566

Description
HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet - 11AC9482 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet
11AC9482
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet 11AC9482
HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 11AC9482
Product Name Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details