Crouzet Machine Interface 88970564

Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 966-1850-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
966-1850-ND
Machine Interface 966-1850-ND
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

Buy Now Datasheet
HMI Displays - 1237015 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
1237015
HMI Displays 1237015
Crouzet 88970564 Touch Screen HMI

Crouzet 88970564 Touch Screen HMI

Supplier's Site
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet - 11AC9481 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet
11AC9481
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet 11AC9481
HMI TOUCH PANEL, 7 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:-RoHS Compliant: Yes

HMI TOUCH PANEL, 7 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet - 56AC7412 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet
56AC7412
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet 56AC7412
HMI TOUCH PANEL, 7 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

HMI TOUCH PANEL, 7 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 966-1850-ND 1237015 11AC9481
Product Name Machine Interface HMI Displays Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet
Display Options Color; Touch Screen Touch Screen; Backlit Screen Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
I/O Interfaces 2 x rs-232/rs-485, ethernet, usb1.0, usb2.0
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech - 83AH3880 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details