HMI TOUCH PANEL W/ CONTROLLER, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 11AC9479 |
| Product Name | Hmi Touch Panel W/ Controller, 4.3 Inch; Meter Display Type Crouzet |
| Screen | Graphic |