Crouzet Machine Interface 88970554

Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 966-1848-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
966-1848-ND
Machine Interface 966-1848-ND
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

Buy Now Datasheet
Hmi Touch Panel, 4.3 Inch, Tft-Lcd; Meter Display Type Crouzet - 56AC7409 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 4.3 Inch, Tft-Lcd; Meter Display Type Crouzet
56AC7409
Hmi Touch Panel, 4.3 Inch, Tft-Lcd; Meter Display Type Crouzet 56AC7409
HMI TOUCH PANEL, 4.3 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

HMI TOUCH PANEL, 4.3 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

Supplier's Site
Hmi Touch Panel, 4.3 Inch, Tft-Lcd; Meter Display Type Crouzet - 11AC9478 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 4.3 Inch, Tft-Lcd; Meter Display Type Crouzet
11AC9478
Hmi Touch Panel, 4.3 Inch, Tft-Lcd; Meter Display Type Crouzet 11AC9478
HMI TOUCH PANEL, 4.3 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes

HMI TOUCH PANEL, 4.3 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 966-1848-ND 56AC7409
Product Name Machine Interface Hmi Touch Panel, 4.3 Inch, Tft-Lcd; Meter Display Type Crouzet
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
【Resistive Touch】12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 12.1 inch (307 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details