Crouzet Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet 88970536

Description
HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet - 11AC9476 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet
11AC9476
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet 11AC9476
HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet - 56AC7407 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet
56AC7407
Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet 56AC7407
HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 11AC9476
Product Name Hmi Touch Panel W/ Controller, 7 Inch; Meter Display Type Crouzet
Screen Graphic
Unlock Full Specs
to access all available technical data