Crouzet Machine Interface 88970534

Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 88970534-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
88970534-ND
Machine Interface 88970534-ND
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet - 11AC9475 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet
11AC9475
Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet 11AC9475
HMI TOUCH PANEL, 7 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:-RoHS Compliant: Yes

HMI TOUCH PANEL, 7 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 88970534-ND 11AC9475
Product Name Machine Interface Hmi Touch Panel, 7 Inch, Tft-Lcd; Meter Display Type Crouzet
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor - TPC-B520L-C30A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB, UL, CE, FCC, CCC, BSMI
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details