Crouzet Machine Interface 88970533

Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 966-1846-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
966-1846-ND
Machine Interface 966-1846-ND
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

Buy Now Datasheet
Hmi Touch Panel W/ Cable, 7 Inch; Meter Display Type Crouzet - 11AC9474 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Cable, 7 Inch; Meter Display Type Crouzet
11AC9474
Hmi Touch Panel W/ Cable, 7 Inch; Meter Display Type Crouzet 11AC9474
HMI TOUCH PANEL W/ CABLE, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:-RoHS Compliant: Yes

HMI TOUCH PANEL W/ CABLE, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 966-1846-ND 11AC9474
Product Name Machine Interface Hmi Touch Panel W/ Cable, 7 Inch; Meter Display Type Crouzet
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech - 73AJ0261 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details