Crouzet Hmi Touch Panel W/ Controller, 4.3 Inch; Meter Display Type Crouzet 88970525

Description
HMI TOUCH PANEL W/ CONTROLLER, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes
Datasheet
Description
HMI TOUCH PANEL W/ CONTROLLER, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Panel W/ Controller, 4.3 Inch; Meter Display Type Crouzet - 56AC7404 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Controller, 4.3 Inch; Meter Display Type Crouzet
56AC7404
Hmi Touch Panel W/ Controller, 4.3 Inch; Meter Display Type Crouzet 56AC7404
HMI TOUCH PANEL W/ CONTROLLER, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

HMI TOUCH PANEL W/ CONTROLLER, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 56AC7404
Product Name Hmi Touch Panel W/ Controller, 4.3 Inch; Meter Display Type Crouzet
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
POLARIS Smart HMI 17,3
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
Programmable Human Machine Interface - CR1204 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type ARM Quad Core 64 Bit 1,2 GHz
View Details
2 suppliers