Crouzet Machine Interface 88970523

Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 966-1845-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
966-1845-ND
Machine Interface 966-1845-ND
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

Buy Now Datasheet
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet - 56AC7402 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet
56AC7402
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet 56AC7402
HMI TOUCH PANEL W/ CABLE, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

HMI TOUCH PANEL W/ CABLE, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating RoHS Compliant: Yes

Supplier's Site
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet - 11AC9471 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet
11AC9471
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet 11AC9471
HMI TOUCH PANEL W/ CABLE, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes

HMI TOUCH PANEL W/ CABLE, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 966-1845-ND 56AC7402
Product Name Machine Interface Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details
【Slim Bezel】15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details