Crouzet Controllers - PLC Modules 88970323

Description
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC
Datasheet
Description
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 88970323 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
88970323
Controllers - PLC Modules 88970323
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC

Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Logic Controller Expansion Modules; Product Range Crouzet - 86K0506 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller Expansion Modules; Product Range Crouzet
86K0506
Logic Controller Expansion Modules; Product Range Crouzet 86K0506
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 88970323 86K0506
Product Name Controllers - PLC Modules Logic Controller Expansion Modules; Product Range Crouzet
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 346044 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output AC Output
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details