Crouzet Logic Controller Expansion Modules; Product Range Crouzet 88970225

Description
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:12VDC RoHS Compliant: Yes
Datasheet
Description
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Controller Expansion Modules; Product Range Crouzet - 86K0497 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller Expansion Modules; Product Range Crouzet
86K0497
Logic Controller Expansion Modules; Product Range Crouzet 86K0497
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:12VDC RoHS Compliant: Yes

LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - PLC Modules - 88970225 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
88970225
Controllers - PLC Modules 88970225
Input, Output (I/O) Module Chassis Mount, DIN Rail 12VDC

Input, Output (I/O) Module Chassis Mount, DIN Rail 12VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 86K0497 88970225
Product Name Logic Controller Expansion Modules; Product Range Crouzet Controllers - PLC Modules
Inputs 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 832326 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details