Crouzet Controllers - PLC Modules 88970224

Description
Input, Output (I/O) Module Chassis Mount, DIN Rail 24VAC
Datasheet
Description
Input, Output (I/O) Module Chassis Mount, DIN Rail 24VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 88970224 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
88970224
Controllers - PLC Modules 88970224
Input, Output (I/O) Module Chassis Mount, DIN Rail 24VAC

Input, Output (I/O) Module Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet
Logic Controller Expansion Modules; Product Range Crouzet - 86K0496 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller Expansion Modules; Product Range Crouzet
86K0496
Logic Controller Expansion Modules; Product Range Crouzet 86K0496
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VAC RoHS Compliant: Yes

LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 88970224 86K0496
Product Name Controllers - PLC Modules Logic Controller Expansion Modules; Product Range Crouzet
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details