Crouzet Controllers - PLC Modules 88970223

Description
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC
Datasheet
Description
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 88970223 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
88970223
Controllers - PLC Modules 88970223
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC

Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Logic Controller Expansion Modules; Product Range Crouzet - 86K0495 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller Expansion Modules; Product Range Crouzet
86K0495
Logic Controller Expansion Modules; Product Range Crouzet 86K0495
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:240VAC; Supply Voltage Min:100VACRoHS Compliant: Yes

LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:240VAC; Supply Voltage Min:100VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 88970223 86K0495
Product Name Controllers - PLC Modules Logic Controller Expansion Modules; Product Range Crouzet
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data