Crouzet Logic Controller Expansion Modules; Product Range Crouzet 88970221

Description
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet
Description
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Controller Expansion Modules; Product Range Crouzet - 86K0494 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller Expansion Modules; Product Range Crouzet
86K0494
Logic Controller Expansion Modules; Product Range Crouzet 86K0494
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes

LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
M3 Ext Xr10R 24Vdc Rohs Compliant Crouzet - 46P2631 - Newark, An Avnet Company
Chicago, IL, United States
M3 Ext Xr10R 24Vdc Rohs Compliant Crouzet
46P2631
M3 Ext Xr10R 24Vdc Rohs Compliant Crouzet 46P2631
M3 EXT XR10R 24VDC ROHS COMPLIANT: YES

M3 EXT XR10R 24VDC ROHS COMPLIANT: YES

Supplier's Site
Controllers - PLC Modules - 88970221 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
88970221
Controllers - PLC Modules 88970221
Input, Output (I/O) Module Chassis Mount, DIN Rail 24VDC

Input, Output (I/O) Module Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 86K0494 46P2631 88970221
Product Name Logic Controller Expansion Modules; Product Range Crouzet M3 Ext Xr10R 24Vdc Rohs Compliant Crouzet Controllers - PLC Modules
Inputs 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 350394 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output AC Output
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details