The Quarktwin Technology Ltd. part number 88970215 is a digital extension module designated as XR06, designed for use with PLC systems. It features 4 digital inputs and 2 relay outputs rated for 8 A, powered via a 12 V DC controller. The module complies with various international standards, including CE, UL, and CSA, and adheres to IEC/EN 61131-2 for open equipment. The XR06 module operates effectively in environments with temperatures ranging from -20°C to +70°C and can withstand storage temperatures up to 80°C. It has an IP40 rating on the front panel and IP20 on the terminal block, indicating its suitability for indoor use. The module supports a maximum operating altitude of 2000 meters and is designed to handle vibrations and shocks according to IEC standards. For programming, the module supports function blocks and ladder logic, with a program size of up to 8 Kb. It offers a cycle time of 6 to 90 ms and a response time of 1 to 2 cycle times for input acquisition. The module also features a backup time of 10 years for programs and settings in the event of power failure. Engineers considering this module should note its flexibility in configuration and robust environmental specifications, making it suitable for various industrial applications.
LOGIC CONTROLLER EXPANSION MODULES; Product Range:-; Controller Type:XD10 / XD26; No. of Digital Inputs:4; No. of Digital Outputs:2; No. of Inputs:4Inputs; No. of Outputs:2; Supply Voltage:12VDC RoHS Compliant: Yes
Input, Output (I/O) Module Chassis Mount, DIN Rail 12VDC
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 86K0493 | 88970215 |
| Product Name | Logic Controller Expansion Modules; Product Range Crouzet | Controllers - PLC Modules |
| Inputs | 4 | 4 |