Crouzet Controllers - PLC Modules 88970213

Description
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC
Datasheet
Description
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 88970213 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
88970213
Controllers - PLC Modules 88970213
Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC

Input, Output (I/O) Module Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Logic Controller Expansion Modules; Controller Type Crouzet - 86K0491 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller Expansion Modules; Controller Type Crouzet
86K0491
Logic Controller Expansion Modules; Controller Type Crouzet 86K0491
LOGIC CONTROLLER EXPANSION MODULES; Controller Type:XD10 / XD26; No. of Digital Inputs:4; No. of Digital Outputs:2; No. of Inputs:4Inputs; No. of Outputs:2; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

LOGIC CONTROLLER EXPANSION MODULES; Controller Type:XD10 / XD26; No. of Digital Inputs:4; No. of Digital Outputs:2; No. of Inputs:4Inputs; No. of Outputs:2; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 88970213 86K0491
Product Name Controllers - PLC Modules Logic Controller Expansion Modules; Controller Type Crouzet
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data