Crouzet Programmable (PLC, PAC) 88970163

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 646-1117-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
646-1117-ND
Programmable (PLC, PAC) 646-1117-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Programmable Logic Controller-Plc; Product Range Crouzet - 86K0487 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Crouzet
86K0487
Programmable Logic Controller-Plc; Product Range Crouzet 86K0487
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:XD26; No. of Digital Inputs:16; No. of Digital Outputs:10; No. of Inputs:16Inputs; No. of Outputs:10; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:XD26; No. of Digital Inputs:16; No. of Digital Outputs:10; No. of Inputs:16Inputs; No. of Outputs:10; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88970163 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970163
Controllers - Programmable (PLC, PAC) 88970163
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Millenium 3, XD26 Controller, LDC Display, 100-240VAC, 16 Input, 10 Relay Output - 70158990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Millenium 3, XD26 Controller, LDC Display, 100-240VAC, 16 Input, 10 Relay Output
70158990
Millenium 3, XD26 Controller, LDC Display, 100-240VAC, 16 Input, 10 Relay Output 70158990
Millenium 3, XD26 Controller, LDC Display, 100-240VAC, 16 Input, 10 Relay Output

Millenium 3, XD26 Controller, LDC Display, 100-240VAC, 16 Input, 10 Relay Output

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 646-1117-ND 86K0487 88970163 70158990
Product Name Programmable (PLC, PAC) Programmable Logic Controller-Plc; Product Range Crouzet Controllers - Programmable (PLC, PAC) Millenium 3, XD26 Controller, LDC Display, 100-240VAC, 16 Input, 10 Relay Output
Input Digital DC Input
Output Relay Output Relay Output
Software M3 Soft
Power 115VAC; 230VAC 115VAC; 230VAC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data