Crouzet Programmable (PLC, PAC) 88970161

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 646-1116-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
646-1116-ND
Programmable (PLC, PAC) 646-1116-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 88970161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970161
Controllers - Programmable (PLC, PAC) 88970161
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Millenium 3, XD26 Controller, LDC Display, 24VDC, 16 Inputs, 10 Relay Outputs - 70158989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Millenium 3, XD26 Controller, LDC Display, 24VDC, 16 Inputs, 10 Relay Outputs
70158989
Millenium 3, XD26 Controller, LDC Display, 24VDC, 16 Inputs, 10 Relay Outputs 70158989
The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control. Millenium 3 is available in a "Compact" version for simple automation systems or an "Expandable" version for enhanced performance. There are also "Resin" or "Bare board" versions available for special applications. Features: Inputs: On/Off, Potentiometer or 10-bit Analog Outputs: Relay, Static or PWM DIN Rail or Panel Mounting Integrated LCD Display: 4 Lines, 18 Characters Password Protection of Programs Modbus and Ethernet Options

The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control.
Millenium 3 is available in a "Compact" version for simple automation systems or an "Expandable" version for enhanced performance. There are also "Resin" or "Bare board" versions available for special applications.
Features:

  • Inputs: On/Off, Potentiometer or 10-bit Analog
  • Outputs: Relay, Static or PWM
  • DIN Rail or Panel Mounting
  • Integrated LCD Display: 4 Lines, 18 Characters
  • Password Protection of Programs
  • Modbus and Ethernet Options
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 646-1116-ND 88970161 70158989
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Millenium 3, XD26 Controller, LDC Display, 24VDC, 16 Inputs, 10 Relay Outputs
Input Analog Input; Digital DC Input; Analog Input
Output Relay Output Relay Output
Software M3 Soft
Power 24VDC 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details