Crouzet Programmable (PLC, PAC) 88970142

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Programmable Logic Controller (PLC) with part number 88970142 features a green LCD display capable of showing 4 lines of 18 characters, with configurable backlighting. It operates within an industrial temperature range of -20 °C to +55 °C and supports analogue inputs of 0-10 VDC or 0-20 mA/Pt100 with converters. The controller includes 6 digital inputs (4 of which are analogue) and 4 solid-state outputs rated at 0.5 A, including one PWM output, powered by a 24 V DC supply. This model is designed for expandability, allowing for communication extensions via the XN network and additional digital or analogue I/O. It complies with various certifications including CE, UL, and CSA, and adheres to standards such as IEC/EN 61131-2 and IEC/EN 61000 series for electromagnetic compatibility. The device is suitable for mounting on a DIN rail and has a maximum operating altitude of 2000 m. The program memory is flash EEPROM with a backup time of up to 10 years in case of power failure, and it supports programming in function blocks or ladder logic. Engineers considering this product should note its robust mechanical resistance to vibrations and shocks, as well as its immunity to electrostatic discharge and high-frequency interference, making it suitable for demanding industrial environments.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Programmable Logic Controller (PLC) with part number 88970142 features a green LCD display capable of showing 4 lines of 18 characters, with configurable backlighting. It operates within an industrial temperature range of -20 °C to +55 °C and supports analogue inputs of 0-10 VDC or 0-20 mA/Pt100 with converters. The controller includes 6 digital inputs (4 of which are analogue) and 4 solid-state outputs rated at 0.5 A, including one PWM output, powered by a 24 V DC supply. This model is designed for expandability, allowing for communication extensions via the XN network and additional digital or analogue I/O. It complies with various certifications including CE, UL, and CSA, and adheres to standards such as IEC/EN 61131-2 and IEC/EN 61000 series for electromagnetic compatibility. The device is suitable for mounting on a DIN rail and has a maximum operating altitude of 2000 m. The program memory is flash EEPROM with a backup time of up to 10 years in case of power failure, and it supports programming in function blocks or ladder logic. Engineers considering this product should note its robust mechanical resistance to vibrations and shocks, as well as its immunity to electrostatic discharge and high-frequency interference, making it suitable for demanding industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1576-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1576-ND
Programmable (PLC, PAC) 966-1576-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Programmable Logic Controller-Plc; Product Range Crouzet - 86K0482 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Crouzet
86K0482
Programmable Logic Controller-Plc; Product Range Crouzet 86K0482
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:XD10; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:XD10; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88970142 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970142
Controllers - Programmable (PLC, PAC) 88970142
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1576-ND 86K0482 88970142
Product Name Programmable (PLC, PAC) Programmable Logic Controller-Plc; Product Range Crouzet Controllers - Programmable (PLC, PAC)
Input Analog Input; Digital
Output Transistor Output; PWM
Software M3 Soft
Power 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 346092 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details