Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Crouzet 88970141 Logic Module
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:XD10; No. of Digital Inputs:6; No. of Digital Outputs:4; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 646-1114-ND | 6149915 | 88970141 | 86K0481 |
| Product Name | Programmable (PLC, PAC) | PLCs - Programmable Logic Controllers | Controllers - Programmable (PLC, PAC) | Programmable Logic Controller-Plc; Product Range Crouzet |
| Input | Analog Input; Digital | Analog Input; Analogue, digital | ||
| Output | Relay Output | Relay Output; Relay | ||
| Software | M3 Soft | |||
| Power | 24VDC | |||
| Mounting Options | Panel / Chassis Mount; DIN Rail | Din rail | DIN Rail |