Crouzet Millenium 3, CD20 Controller, LCD Display, 24 VAC, 12 Input, 8 Relay Outputs 88970054

Description
Budget Solution with Display Memory: 120 Lines in LADDER Language and Up-to-350 “Typical” Blocks in FBD Language LCD with 4 Lines of 18 Characters and Configurable Backlighting Selective Parameter Setting: You Can Choose the Parameters That Can Be Adjusted on the Front Panel Analoge Inputs: 0-10 V or 0-20 mA/Pt 100 with Converters Type: CD20: Input: 12 Digital Output: 8 Relay Supply Voltage: 24 VAC
Datasheet
Description
Budget Solution with Display Memory: 120 Lines in LADDER Language and Up-to-350 “Typical” Blocks in FBD Language LCD with 4 Lines of 18 Characters and Configurable Backlighting Selective Parameter Setting: You Can Choose the Parameters That Can Be Adjusted on the Front Panel Analoge Inputs: 0-10 V or 0-20 mA/Pt 100 with Converters Type: CD20: Input: 12 Digital Output: 8 Relay Supply Voltage: 24 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millenium 3, CD20 Controller, LCD Display, 24 VAC, 12 Input, 8 Relay Outputs - 70159113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Millenium 3, CD20 Controller, LCD Display, 24 VAC, 12 Input, 8 Relay Outputs
70159113
Millenium 3, CD20 Controller, LCD Display, 24 VAC, 12 Input, 8 Relay Outputs 70159113
Budget Solution with Display Memory: 120 Lines in LADDER Language and Up-to-350 “Typical” Blocks in FBD Language LCD with 4 Lines of 18 Characters and Configurable Backlighting Selective Parameter Setting: You Can Choose the Parameters That Can Be Adjusted on the Front Panel Analoge Inputs: 0-10 V or 0-20 mA/Pt 100 with Converters Type: CD20: Input: 12 Digital Output: 8 Relay Supply Voltage: 24 VAC

  • Budget Solution with Display
  • Memory: 120 Lines in LADDER Language and Up-to-350 “Typical” Blocks in FBD Language
  • LCD with 4 Lines of 18 Characters and Configurable Backlighting
  • Selective Parameter Setting: You Can Choose the Parameters That Can Be Adjusted on the Front Panel
  • Analoge Inputs: 0-10 V or 0-20 mA/Pt 100 with Converters
    Type: CD20:
  • Input: 12 Digital
  • Output: 8 Relay
  • Supply Voltage: 24 VAC
Supplier's Site
Controllers - Programmable (PLC, PAC) - 88970054 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970054
Controllers - Programmable (PLC, PAC) 88970054
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70159113 88970054
Product Name Millenium 3, CD20 Controller, LCD Display, 24 VAC, 12 Input, 8 Relay Outputs Controllers - Programmable (PLC, PAC)
Input DC Input; Analog Input
Output Relay Output
Power 24VAC
Mounting Options DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 977927 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details