Crouzet Programmable (PLC, PAC) 88970052

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1162-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1162-ND
Programmable (PLC, PAC) 966-1162-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Millenium 3, CD20 Controller, 24 VDC, 12 InputS, 8 static (including 4 PWM) - 70159112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Millenium 3, CD20 Controller, 24 VDC, 12 InputS, 8 static (including 4 PWM)
70159112
Millenium 3, CD20 Controller, 24 VDC, 12 InputS, 8 static (including 4 PWM) 70159112
Budget Solution with Display Memory: 120 Lines in LADDER Language and Up-to-350 “Typical” Blocks in FBD Language LCD with 4 Lines of 18 Characters and Configurable Backlighting Selective Parameter Setting: You Can Choose the Parameters That Can Be Adjusted on the Front Panel Analog Inputs: 0-10 V or 0-20 mA/Pt 100 with Converters Type: CD20: Input: 12 Digital of Which 6 Are Analog Output: 8 Solid State of Which 4 Is PWM Supply Voltage: 24 VDC

  • Budget Solution with Display
  • Memory: 120 Lines in LADDER Language and Up-to-350 “Typical” Blocks in FBD Language
  • LCD with 4 Lines of 18 Characters and Configurable Backlighting
  • Selective Parameter Setting: You Can Choose the Parameters That Can Be Adjusted on the Front Panel
  • Analog Inputs: 0-10 V or 0-20 mA/Pt 100 with Converters
    Type: CD20:
  • Input: 12 Digital of Which 6 Are Analog
  • Output: 8 Solid State of Which 4 Is PWM
  • Supply Voltage: 24 VDC
Supplier's Site
Programmable Logic Controller-Plc; Product Range Crouzet - 86K0463 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Crouzet
86K0463
Programmable Logic Controller-Plc; Product Range Crouzet 86K0463
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD20; No. of Inputs:12Inputs; No. of Outputs:8; Supply Voltage:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD20; No. of Inputs:12Inputs; No. of Outputs:8; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88970052 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970052
Controllers - Programmable (PLC, PAC) 88970052
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1162-ND 70159112 86K0463 88970052
Product Name Programmable (PLC, PAC) Millenium 3, CD20 Controller, 24 VDC, 12 InputS, 8 static (including 4 PWM) Programmable Logic Controller-Plc; Product Range Crouzet Controllers - Programmable (PLC, PAC)
Input Analog Input; Digital DC Input; Analog Input
Output Transistor Output; PWM Transistor Output
Software M3 Soft
Power 24VDC 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data