Crouzet Programmable (PLC, PAC) 88970051

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 646-1100-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
646-1100-ND
Programmable (PLC, PAC) 646-1100-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
PLC,ECON,CD12,12I/8O RLY,24VDC LCD DSPLY,MILLENIUM 3 - 88970051 - Heilind Electronics, Inc.
Wilmington, MA, United States
PLC,ECON,CD12,12I/8O RLY,24VDC LCD DSPLY,MILLENIUM 3
88970051
PLC,ECON,CD12,12I/8O RLY,24VDC LCD DSPLY,MILLENIUM 3 88970051
PLC,ECON,CD12,12I/8O RLY,24VDC LCD DSPLY,MILLENIUM 3

PLC,ECON,CD12,12I/8O RLY,24VDC LCD DSPLY,MILLENIUM 3

Buy Now
Controllers - Programmable (PLC, PAC) - 88970051 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970051
Controllers - Programmable (PLC, PAC) 88970051
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Millenium 3, CD20 Controller, LCD Display, 24VDC, 12 Input, 8 Relay Output - 70158983 - Allied Electronics, Inc.
Fort Worth, TX, USA
Millenium 3, CD20 Controller, LCD Display, 24VDC, 12 Input, 8 Relay Output
70158983
Millenium 3, CD20 Controller, LCD Display, 24VDC, 12 Input, 8 Relay Output 70158983
The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control. Millenium 3 is available in a "Compact" version for simple automation systems or an "Expandable" version for enhanced performance. There are also "Resin" or "Bare board" versions available for special applications. Features: Inputs: On/Off, Potentiometer or 10-bit Analog Outputs: Relay, Static or PWM DIN Rail or Panel Mounting Integrated LCD Display: 4 Lines, 18 Characters Password Protection of Programs Modbus and Ethernet Options

The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control.
Millenium 3 is available in a "Compact" version for simple automation systems or an "Expandable" version for enhanced performance. There are also "Resin" or "Bare board" versions available for special applications.
Features:

  • Inputs: On/Off, Potentiometer or 10-bit Analog
  • Outputs: Relay, Static or PWM
  • DIN Rail or Panel Mounting
  • Integrated LCD Display: 4 Lines, 18 Characters
  • Password Protection of Programs
  • Modbus and Ethernet Options
Supplier's Site
Programmable Logic Controller-Plc; Product Range Crouzet - 86K0462 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Crouzet
86K0462
Programmable Logic Controller-Plc; Product Range Crouzet 86K0462
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD20; No. of Digital Inputs:12; No. of Digital Outputs:8; No. of Inputs:12Inputs; No. of Outputs:8Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD20; No. of Digital Inputs:12; No. of Digital Outputs:8; No. of Inputs:12Inputs; No. of Outputs:8Outputs; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 646-1100-ND 88970051 88970051 70158983 86K0462
Product Name Programmable (PLC, PAC) PLC,ECON,CD12,12I/8O RLY,24VDC LCD DSPLY,MILLENIUM 3 Controllers - Programmable (PLC, PAC) Millenium 3, CD20 Controller, LCD Display, 24VDC, 12 Input, 8 Relay Output Programmable Logic Controller-Plc; Product Range Crouzet
Input Analog Input; Digital DC Input; Analog Input
Output Relay Output DC Output; Relay Output Relay Output
Software M3 Soft
Power 24VDC 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
PLCs - Programmable Logic Controllers - 2665107 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Transistor Output; Transistor
Inputs 24
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details