Crouzet PLCs - Programmable Logic Controllers 88970045

Description
Crouzet 88970045 Logic Module
Request a Quote Datasheet
Description
Crouzet 88970045 Logic Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 6149842 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
6149842
PLCs - Programmable Logic Controllers 6149842
Crouzet 88970045 Logic Module

Crouzet 88970045 Logic Module

Supplier's Site
Programmable (PLC, PAC) - 646-1099-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
646-1099-ND
Programmable (PLC, PAC) 646-1099-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC

Buy Now Datasheet
Programmable Logic Controller-Plc; Product Range Crouzet - 86K0461 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Crouzet
86K0461
Programmable Logic Controller-Plc; Product Range Crouzet 86K0461
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD12; No. of Digital Inputs:8; No. of Digital Outputs:4; No. of Inputs:8Inputs; No. of Outputs:4Outputs; Supply Voltage Max:12VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD12; No. of Digital Inputs:8; No. of Digital Outputs:4; No. of Inputs:8Inputs; No. of Outputs:4Outputs; Supply Voltage Max:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Millenium 3, CD12 Controller, LCD Display, 8 Input, 4 Relay output - 70158982 - Allied Electronics, Inc.
Fort Worth, TX, USA
Millenium 3, CD12 Controller, LCD Display, 8 Input, 4 Relay output
70158982
Millenium 3, CD12 Controller, LCD Display, 8 Input, 4 Relay output 70158982
Millenium 3, CD12 Controller, LCD Display, 8 Input, 4 Relay output

Millenium 3, CD12 Controller, LCD Display, 8 Input, 4 Relay output

Supplier's Site
Controllers - Programmable (PLC, PAC) - 88970045 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970045
Controllers - Programmable (PLC, PAC) 88970045
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 6149842 646-1099-ND 86K0461 70158982 88970045
Product Name PLCs - Programmable Logic Controllers Programmable (PLC, PAC) Programmable Logic Controller-Plc; Product Range Crouzet Millenium 3, CD12 Controller, LCD Display, 8 Input, 4 Relay output Controllers - Programmable (PLC, PAC)
Input Analog Input; Analogue, digital Analog Input; Digital DC Input; Analog Input
Output Relay Output; Relay Relay Output Relay Output
Network Options Serial, usb
Mounting Options Din rail Panel / Chassis Mount; DIN Rail DIN Rail DIN Rail
Agency Approval RoHS Certified CE, CSA, GL, UL UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 286417 - RS Components, Ltd.
Specs
Input Analog Input; Analogue
Output Relay Output; Relay
Agency Approval RoHS Certified
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details