Crouzet Programmable (PLC, PAC) 88970043

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 646-1097-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
646-1097-ND
Programmable (PLC, PAC) 646-1097-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 88970043 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970043
Controllers - Programmable (PLC, PAC) 88970043
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Programmable Logic Controller-Plc; Product Range Crouzet - 86K0459 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Crouzet
86K0459
Programmable Logic Controller-Plc; Product Range Crouzet 86K0459
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD12; No. of Digital Inputs:8; No. of Digital Outputs:4; No. of Inputs:8Inputs; No. of Outputs:4; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD12; No. of Digital Inputs:8; No. of Digital Outputs:4; No. of Inputs:8Inputs; No. of Outputs:4; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 646-1097-ND 88970043 86K0459
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Programmable Logic Controller-Plc; Product Range Crouzet
Input Digital
Output Relay Output
Software M3 Soft
Power 115VAC; 230VAC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

DTL III Ex - dtl-iii-ex - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 1348863 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, digital
Output Relay Output; Frequency or Pulse; Digital, pwm, solid state
Programming Options Computer Programmable; Computer
View Details