Crouzet Programmable (PLC, PAC) 88970042

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 646-1096-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
646-1096-ND
Programmable (PLC, PAC) 646-1096-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 88970042 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970042
Controllers - Programmable (PLC, PAC) 88970042
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Millenium 3, CD12 Controller, LDC Display, 24VDC, 8 Inputs, 4 Static PWM outputs - 70159044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Millenium 3, CD12 Controller, LDC Display, 24VDC, 8 Inputs, 4 Static PWM outputs
70159044
Millenium 3, CD12 Controller, LDC Display, 24VDC, 8 Inputs, 4 Static PWM outputs 70159044
Budget Solution with Display Memory: 120 Lines in LADDER Language and Up-to-350 “Typical” Blocks in FBD Language LCD with 4 Lines of 18 Characters and Configurable Backlighting Selective Parameter Setting: You Can Choose the Parameters That Can Be Adjusted on the Front Panel Analog Inputs: 0-10 V or 0-20 mA/Pt 100 with Converters Type: CD12: Input: 8 Digital of Which 4 Are Analog Output: 4 Solid State of Which 1 Is PWM Supply Voltage: 24 VDC

  • Budget Solution with Display
  • Memory: 120 Lines in LADDER Language and Up-to-350 “Typical” Blocks in FBD Language
  • LCD with 4 Lines of 18 Characters and Configurable Backlighting
  • Selective Parameter Setting: You Can Choose the Parameters That Can Be Adjusted on the Front Panel
  • Analog Inputs: 0-10 V or 0-20 mA/Pt 100 with Converters
    Type: CD12:
  • Input: 8 Digital of Which 4 Are Analog
  • Output: 4 Solid State of Which 1 Is PWM
  • Supply Voltage: 24 VDC
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 646-1096-ND 88970042 70159044
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Millenium 3, CD12 Controller, LDC Display, 24VDC, 8 Inputs, 4 Static PWM outputs
Input Analog Input; Digital DC Input; Analog Input
Output Transistor Output; PWM Transistor Output
Software M3 Soft
Power 24VDC 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
ControlLogix 32 MB Controller - 1756-L75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting Options Panel / Chassis Mount
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers