Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control.
Millenium 3 is available in a "Compact" version for simple automation systems or an "Expandable" version for enhanced performance. There are also "Resin" or "Bare board" versions available for special applications.
Features:
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; Controller Type:CD12; External Depth:70mm; External Height:100mm; External Width:71.2mm; No. of Inputs:8Inputs; No. of Outputs:4Outputs; Supply Voltage Max:24VAC RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 646-1095-ND | 70158979 | 88970041 | 86K0457 |
| Product Name | Programmable (PLC, PAC) | Millenium 3, CD12 Controller, LCD Display, 24 VDC, 8 Inputs, 4 Relay Output | Controllers - Programmable (PLC, PAC) | Programmable Logic Controller-Plc; Product Range Crouzet |
| Input | Analog Input; Digital | DC Input; Analog Input | ||
| Output | Relay Output | Relay Output | ||
| Software | M3 Soft | |||
| Power | 24VDC | 24VDC | ||
| Mounting Options | Panel / Chassis Mount; DIN Rail | DIN Rail | DIN Rail |