Crouzet Programmable (PLC, PAC) 88970033

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 646-1094-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
646-1094-ND
Programmable (PLC, PAC) 646-1094-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 88970033 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88970033
Controllers - Programmable (PLC, PAC) 88970033
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 646-1094-ND 88970033
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC)
Input Digital
Output Relay Output
Power 115VAC; 230VAC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 340250 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PLCs - Programmable Logic Controllers - 2665088 - RS Components, Ltd.
Specs
Input DC Input; DC
Output Relay Output; Relay
Inputs 24
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Power

Voltage AC 100 to 240 V

Operating Temperature 0 to 50 F (-18 to 10 C)
View Details