The Quarktwin Technology Ltd. Programmable Logic Controller (PLC) with part number 88970023 operates on a power supply range of 100 to 240 VAC. It features 8 digital inputs and 4 relay outputs rated at 8 A each. This model is designed for chassis mounting and is suitable for DIN rail installation. The controller is part of the Millenium 3 series, which is known for its compact design and functionality. It supports a variety of programming languages and can be integrated with additional software for alarm management and remote communication. This product is ideal for applications requiring reliable control and monitoring in industrial environments.
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 646-1092-ND | 88970023 |
| Product Name | Programmable (PLC, PAC) | Controllers - Programmable (PLC, PAC) |
| Input | Digital | |
| Output | Relay Output | |
| Software | M3 Soft | |
| Power | 115VAC; 230VAC | |
| Mounting Options | Panel / Chassis Mount; DIN Rail | DIN Rail |