Crouzet Programmable Logic Controller-Plc; No. Of Digital Inputs Crouzet 88950832

Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:12; No. of Digital Outputs:8; Product Range:-; Operating Temperature Max:55°C; Operating Temperature Min:-5°C; Signal Input Type:8 PNP; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:12; No. of Digital Outputs:8; Product Range:-; Operating Temperature Max:55°C; Operating Temperature Min:-5°C; Signal Input Type:8 PNP; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller-Plc; No. Of Digital Inputs Crouzet - 89H9786 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Crouzet
89H9786
Programmable Logic Controller-Plc; No. Of Digital Inputs Crouzet 89H9786
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:12; No. of Digital Outputs:8; Product Range:-; Operating Temperature Max:55°C; Operating Temperature Min:-5°C; Signal Input Type:8 PNP; Supply Voltage:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:12; No. of Digital Outputs:8; Product Range:-; Operating Temperature Max:55°C; Operating Temperature Min:-5°C; Signal Input Type:8 PNP; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 89H9786
Product Name Programmable Logic Controller-Plc; No. Of Digital Inputs Crouzet
Inputs 12
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 286439 - RS Components, Ltd.
Specs
Input Analog Input; Analogue
Output Transistor Output; Transistor
Agency Approval RoHS Certified
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 340459 - Radwell International
Allen-Bradley / Rockwell Automation
View Details