Crouzet Timer/Counter 88886516

Description
TIMER, REPEAT CYCLE TIMER, PM, 11-PIN PLUG-IN, DPDT 5A, 12-240 VDC, 24-240 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
TIMER, REPEAT CYCLE TIMER, PM, 11-PIN PLUG-IN, DPDT 5A, 12-240 VDC, 24-240 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 69226031 - Radwell International
Willingboro, NJ, United States
Timer/Counter
69226031
Timer/Counter 69226031
TIMER, REPEAT CYCLE TIMER, PM, 11-PIN PLUG-IN, DPDT 5A, 12-240 VDC, 24-240 VAC. FREE 2 YEAR RADWELL WARRANTY

TIMER, REPEAT CYCLE TIMER, PM, 11-PIN PLUG-IN, DPDT 5A, 12-240 VDC, 24-240 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical General Purpose Timer; Product Range Crouzet - 18M4438 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Crouzet
18M4438
Electromechanical General Purpose Timer; Product Range Crouzet 18M4438
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 L Series; Timer Functions:Multifunct ion; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Timed Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 L Series; Timer Functions:Multifunction; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Timed Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 69226031 18M4438
Product Name Timer/Counter Electromechanical General Purpose Timer; Product Range Crouzet
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timers, Dpdt, 0.05Sec To 3Min, 250V; Product Range Finder - 68W6991 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Time Switches - 1385664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details