Crouzet Timer/Counter 88886106

Description
MULTIFUNCTION TIMER, 48 AMP, 12-240 VDC / 24-240 VAC, 50/60 HZ, TIME RANGE: 0.02-300H, 8-PIN PLUG-IN, DPDT, IP40/50. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MULTIFUNCTION TIMER, 48 AMP, 12-240 VDC / 24-240 VAC, 50/60 HZ, TIME RANGE: 0.02-300H, 8-PIN PLUG-IN, DPDT, IP40/50. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 4775617 - Radwell International
Willingboro, NJ, United States
Timer/Counter
4775617
Timer/Counter 4775617
MULTIFUNCTION TIMER, 48 AMP, 12-240 VDC / 24-240 VAC, 50/60 HZ, TIME RANGE: 0.02-300H, 8-PIN PLUG-IN, DPDT, IP40/50. FREE 2 YEAR RADWELL WARRANTY

MULTIFUNCTION TIMER, 48 AMP, 12-240 VDC / 24-240 VAC, 50/60 HZ, TIME RANGE: 0.02-300H, 8-PIN PLUG-IN, DPDT, IP40/50. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical General Purpose Timer; Product Range Crouzet - 17M8556 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Crouzet
17M8556
Electromechanical General Purpose Timer; Product Range Crouzet 17M8556
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 A Series; Timer Functions:Multifunction; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 4775617 17M8556
Product Name Timer/Counter Electromechanical General Purpose Timer; Product Range Crouzet
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data