Crouzet Time Delay Relays 88867801

Description
Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC Socketable
Request a Quote Datasheet
Description
Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1190-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1190-ND
Time Delay Relays 646-1190-ND
Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC Socketable

Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC Socketable

Buy Now Datasheet
Time Delay Relays - 88867801 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88867801
Time Delay Relays 88867801
Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC Socketable

Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;Repeat Cycle;SPDT;Cur-Rtg 8A;Ctrl-V 24-240/24AC/DC;Plug-In - 70159460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Repeat Cycle;SPDT;Cur-Rtg 8A;Ctrl-V 24-240/24AC/DC;Plug-In
70159460
Relay;E-Mech;Timing;Repeat Cycle;SPDT;Cur-Rtg 8A;Ctrl-V 24-240/24AC/DC;Plug-In 70159460
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc. One LED status indicator, one or two electromechanical relay outputs, three single function units available, 8-pin plug in. Features: Seven Selectable Time Ranges Four Supply Voltage Options Four Housing Styles Optional Cage Clamp Connector Available (DIN Housings) Environment Friendly Production — Green Materials Used Throughout

Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
One LED status indicator, one or two electromechanical relay outputs, three single function units available, 8-pin plug in.
Features:

  • Seven Selectable Time Ranges
  • Four Supply Voltage Options
  • Four Housing Styles
  • Optional Cage Clamp Connector Available (DIN Housings)
  • Environment Friendly Production — Green Materials Used Throughout
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1190-ND 88867801 70159460
Product Name Time Delay Relays Time Delay Relays Relay;E-Mech;Timing;Repeat Cycle;SPDT;Cur-Rtg 8A;Ctrl-V 24-240/24AC/DC;Plug-In
Time Ranges 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Approvals / Ratings RoHS Compliant UL, cUL, CSA, CE
Timer Type Recycle Recycle
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
Off-Delay High Performance Timing Relay - 700-FSB3JZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details