Crouzet Time Delay Relays 88867100

Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1191-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1191-ND
Time Delay Relays 646-1191-ND
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 250V - 70159468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 250V
70159468
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 250V 70159468
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc. One LED status indicator, one or two electromechanical relay outputs, three single function units available, 8-pin plug in. Features: Seven Selectable Time Ranges Four Supply Voltage Options Four Housing Styles Optional Cage Clamp Connector Available (DIN Housings) Environment Friendly Production — Green Materials Used Throughout

Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
One LED status indicator, one or two electromechanical relay outputs, three single function units available, 8-pin plug in.
Features:

  • Seven Selectable Time Ranges
  • Four Supply Voltage Options
  • Four Housing Styles
  • Optional Cage Clamp Connector Available (DIN Housings)
  • Environment Friendly Production — Green Materials Used Throughout
Supplier's Site
Time Delay Relays - 88867100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88867100
Time Delay Relays 88867100
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1191-ND 70159468 88867100
Product Name Time Delay Relays Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Vol-Rtg 250V Time Delay Relays
Time Ranges 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Approvals / Ratings RoHS Compliant UL, cUL, CSA, CE
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
One Shot High Performance Timing Relay - 700-FSD3GZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 1232099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details