Crouzet Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet 88866175

Description
RELAY, TIMER, 2CO, 0.1S TO 100H; Product Range:RQR1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:8ARoHS Compliant: Yes
Datasheet
Description
RELAY, TIMER, 2CO, 0.1S TO 100H; Product Range:RQR1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:8ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet - 47X2117 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet
47X2117
Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet 47X2117
RELAY, TIMER, 2CO, 0.1S TO 100H; Product Range:RQR1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:8ARoHS Compliant: Yes

RELAY, TIMER, 2CO, 0.1S TO 100H; Product Range:RQR1 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:8ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 47X2117
Product Name Relay, Timer, 2Co, 0.1S To 100H; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8493848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details